EN
  • EN
  • DE

MAX428CSA+T

Part No MAX428CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703724-MAX428CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX428CSA+T CAD Model

Description

Maxim Integrated MAX428CSA+T Product Overview

The MAX428CSA+T is a precision operational amplifier (op-amp) from Maxim Integrated, renowned for its high performance and reliability in demanding applications. This versatile component is designed to offer a balance of speed and power efficiency, making it an excellent choice for a wide range of electronic circuits including sensors, control systems, and data acquisition modules.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which translates to enhanced accuracy in signal amplification and processing tasks.
  • High Gain Bandwidth Product: With its high gain bandwidth product, the MAX428CSA+T can handle a broad range of frequencies, making it suitable for various analog processing applications.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying the power design of the circuit and making it ideal for battery-operated devices.
  • Low Power Consumption: The component is designed for low power consumption, which is critical for extending the battery life of portable devices.
  • Wide Operating Temperature Range: It can operate over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Surface-Mount Package: The MAX428CSA+T comes in a compact surface-mount package, allowing for efficient use of PCB space and ease of integration into various electronic systems.

Applications

The MAX428CSA+T is ideal for applications that require precise and stable signal amplification. It is commonly used in:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Medical devices
  • Industrial control systems
  • Portable and battery-powered equipment

With its robust feature set, the MAX428CSA+T operational amplifier from Maxim Integrated stands out as a top choice for engineers and designers looking to enhance the performance and efficiency of their electronic designs. Its precision, power efficiency, and versatility make it a valuable component in a variety of sophisticated analog circuits.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess