EN
  • EN
  • DE

ADP3208C

Part No ADP3208C
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 7-Bit,Programmable,Dual- Phase,Mobile,CPU,Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1141277-ADP3208C
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3208C CAD Model

Description

ON Semiconductor ADP3208C Mobile CPU Power Controller

The ON Semiconductor ADP3208C is a highly efficient, multi-phase, synchronous buck CPU power controller designed specifically for portable computing applications. It is engineered to meet the rigorous power demands of modern mobile processors, ensuring stable and reliable power delivery to the CPU. The ADP3208C is part of ON Semiconductor's commitment to providing advanced power management solutions for the ever-evolving portable computing market.

This controller employs an innovative multi-phase architecture that allows it to deliver high current output with excellent thermal performance, which is crucial for maintaining system stability under varying load conditions. The multi-phase approach also helps in reducing the overall solution size by allowing the use of smaller and lower-cost inductors and capacitors compared to single-phase solutions.

The ADP3208C features a precision voltage regulation system that can accurately track the CPU's VID (Voltage Identification) codes, ensuring the processor operates within its specified voltage range for optimal performance and longevity. This is complemented by an integrated DAC (Digital-to-Analog Converter) that provides smooth and precise voltage transitions.

Another key feature of the ADP3208C is its robust protection circuitry. It includes overvoltage, undervoltage, and overcurrent protections to safeguard the CPU and power system against adverse conditions, thereby enhancing system reliability. The device also supports power-saving modes, which are essential for extending battery life in portable devices.

Designed with efficiency in mind, the ADP3208C minimizes power loss through features such as active voltage positioning with adaptive gain and a programmable frequency set point. These features help optimize the power delivery to the CPU's dynamic load requirements, resulting in improved battery life and reduced heat generation.

Overall, the ON Semiconductor ADP3208C is a sophisticated power management solution that offers a blend of performance, efficiency, and protection. It is an ideal choice for designers looking to create the next generation of energy-conscious, high-performance portable computing devices.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4022 $68.4132
13+ $9.3567 $121.6371
20+ $9.0633 $181.2660
27+ $8.7711 $236.8197
35+ $8.4789 $296.7615
46+ $7.6022 $349.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess