EN
  • EN
  • DE

MAX4314ESD+T

Part No MAX4314ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 127MHz
Slew Rate 430 V/μs
Operating Supply Current 6.9mA
Channel Output Current 95mA
Supply Voltage - Operating 4 V to 10.5 V, ±2 V to 5.25 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 110590-MAX4314ESD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4314ESD+T CAD Model

Description

Maxim Integrated MAX4314ESD+T High-Speed Operational Amplifiers

The MAX4314ESD+T from Maxim Integrated is a cutting-edge operational amplifier designed for applications that require high-speed signal processing with minimal distortion and power consumption. This device is part of Maxim's high-performance op-amp family, offering a blend of speed, precision, and low-voltage operation, making it suitable for a wide range of industrial, communication, and consumer electronics applications.

With its single-supply voltage range from 2.7V to 11V, the MAX4314ESD+T is incredibly versatile, allowing it to be used in both portable battery-powered devices and line-powered applications. The device features a high slew rate and a gain bandwidth product, which are critical parameters for maintaining signal fidelity in high-speed data acquisition systems, video processing circuits, and audio amplification setups.

The MAX4314ESD+T also boasts a low input bias current and a low input offset voltage, which are essential for precision applications. These characteristics ensure accurate signal amplification and processing without significant deviation from the original input, which is particularly important in sensitive instrumentation and measurement equipment.

In addition to its impressive electrical characteristics, the MAX4314ESD+T comes in a space-saving 14-pin SOIC package, making it ideal for compact designs where board space is at a premium. The device also features rail-to-rail outputs, which maximize the dynamic range when operating from low supply voltages.

For designers concerned about power efficiency, the MAX4314ESD+T operational amplifier offers a low quiescent current, which helps extend battery life in portable applications. Furthermore, the device includes an enable/disable feature that allows further power savings by placing the op-amp in a low-power shutdown mode when not in use.

Overall, the MAX4314ESD+T from Maxim Integrated is a robust, high-speed operational amplifier that provides designers with an excellent balance of performance, power efficiency, and space-saving packaging. Whether it's for high-fidelity audio equipment, fast video signal processing, or precision data acquisition systems, this op-amp is a reliable choice that ensures high-quality signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess