EN
  • EN
  • DE

MAX4385EEUK+T

Part No MAX4385EEUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R SNGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 230MHz
SR - Slew Rate 450 V/μs
Operating Supply Current 5.5mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 703792-MAX4385EEUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4385EEUK+T CAD Model

Description

Maxim Integrated MAX4385EEUK+T Low-Distortion, High-Speed Op Amp

The MAX4385EEUK+T is a cutting-edge operational amplifier (op amp) from Maxim Integrated, designed for applications that demand low distortion and high-speed performance. This op amp is part of Maxim's family of high-speed, low-noise amplifiers that are optimized for a variety of signal processing tasks, making it an ideal choice for designers looking to enhance the performance of their systems.

One of the standout features of the MAX4385EEUK+T is its ability to operate at high speeds with a bandwidth of 210MHz at a gain of +2V/V. This makes it suitable for use in video, RF, IF, and many other high-frequency applications. Additionally, the device boasts an impressive slew rate of 600V/μs, which allows it to handle rapid changes in input signals without significant distortion.

The op amp also features low differential gain and phase error, which are critical parameters for video and other precision applications. Its differential gain is as low as 0.02%, and the differential phase error is just 0.02 degrees, ensuring that the signal integrity is maintained throughout the processing chain.

Designed with flexibility in mind, the MAX4385EEUK+T operates from a single supply voltage ranging from +4.5V to +11V or from dual supplies of ±2.25V to ±5.5V. This wide supply voltage range allows it to be employed in a variety of circuit configurations and systems without the need for additional power regulation components.

Maxim Integrated has packaged the MAX4385EEUK+T in a space-saving 5-pin SOT-23 package, which is ideal for space-constrained applications. Additionally, the device features a shutdown mode that reduces the supply current to just 0.1µA, making it an excellent choice for portable and battery-powered devices where power conservation is paramount.

Whether you're designing high-definition video equipment, telecommunication systems, or precision instrumentation, the MAX4385EEUK+T from Maxim Integrated offers the performance and reliability needed to deliver superior results. Its combination of high-speed operation, low distortion, and flexible power requirements make it a versatile component for any high-performance signal processing application.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0302 $60.9060
70+ $1.6659 $116.6130
110+ $1.6138 $177.5180
150+ $1.5617 $234.2550
195+ $1.5097 $294.3915
260+ $1.3534 $351.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess