EN
  • EN
  • DE

MAX4397SCTM+T

Part No MAX4397SCTM+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SW A/V SCART CON 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Audio / Video Switch
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 65dB
Case / Package 48-TQFN (7x7)
Win Source Part Number 119755-MAX4397SCTM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4397SCTM+T CAD Model

Description

Product Overview: MAX4397SCTM+T from Maxim Integrated

The MAX4397SCTM+T is a high-performance, low-power, single-supply operational amplifier (op-amp) with rail-to-rail outputs, designed and manufactured by Maxim Integrated. This op-amp is part of a family of monolithic ICs that utilize Maxim's proprietary process technology, which is optimized for applications requiring low noise and low distortion.

With a wide supply voltage range of 2.7V to 5.5V, the MAX4397SCTM+T is well-suited for single-supply applications and is capable of operating with dual supplies as well. Its rail-to-rail output capability allows for increased dynamic range, making it an ideal choice for audio processing, sensor signal amplification, and active filters in both consumer and industrial markets.

The device features a high slew rate, which ensures that signals are amplified with minimal distortion. This, coupled with its low total harmonic distortion (THD) and low noise performance, makes the MAX4397SCTM+T an excellent choice for high-fidelity audio and instrumentation applications. The operational amplifier also offers a high unity-gain bandwidth, providing ample bandwidth for a wide range of audio frequencies.

One of the key advantages of the MAX4397SCTM+T is its power-saving capabilities. The op-amp has a low quiescent current, which is particularly beneficial for battery-powered devices where power efficiency is critical. Additionally, the device includes a power-down feature that further reduces power consumption when not in active use.

Designed for ease of use, the MAX4397SCTM+T comes in a compact, surface-mount package, making it suitable for space-constrained applications. The op-amp's robust design includes built-in electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

In summary, the MAX4397SCTM+T from Maxim Integrated is a versatile, high-quality operational amplifier that offers excellent performance for a wide range of applications. Its combination of low distortion, low noise, and power efficiency makes it an ideal choice for designers looking to enhance the performance of their audio, sensor, and signal processing systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess