EN
  • EN
  • DE

AT49BV4096A-12TC

Part No AT49BV4096A-12TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8, 256K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 30µs
Access Time 120 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT49BV4096
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565868-AT49BV4096A-12TC
Ultra Librarian 3D Model Ultra Librarian AT49BV4096A-12TC CAD Model

Description

Microchip Technology AT49BV4096A-12TC Product Overview

The AT49BV4096A-12TC from Microchip Technology is a high-performance 4-megabit Flash memory component designed to cater to a wide array of electronic applications that require fast and reliable non-volatile memory storage. This product is part of the renowned AT49 series, which is known for its durability, efficiency, and compatibility with various systems.

Key Features

  • Memory Size: The device offers a substantial 4 Mb storage capacity, suitable for storing firmware, boot code, and other critical data.
  • Access Time: With a fast access time of 120 ns, the AT49BV4096A-12TC provides quick data retrieval, enhancing the performance of the system it's integrated with.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it an ideal choice for low-power applications and battery-operated devices.
  • Temperature Range: The device is designed to work reliably across a wide temperature range, typically from -40°C to 85°C, ensuring stable performance in various environmental conditions.
  • Package: Housed in a 48-pin TSOP package, the AT49BV4096A-12TC is compact and suitable for space-constrained applications.
  • Interface: It features a simple yet efficient parallel interface, allowing for easy integration into a range of microprocessor or microcontroller based systems.

Applications

The versatility of the AT49BV4096A-12TC makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Portable devices
  • Industrial control systems

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability. The AT49BV4096A-12TC Flash memory is no exception, undergoing rigorous testing to ensure it meets the high standards expected by industry professionals. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the AT49BV4096A-12TC into your design as seamless as possible.

With its robust feature set and dependable performance, the AT49BV4096A-12TC is a smart choice for designers and engineers looking for a reliable Flash memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess