EN
  • EN
  • DE

MAX440EWI+T

Part No MAX440EWI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703808-MAX440EWI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX440EWI+T CAD Model

Description

The MAX440EWI+T is a state-of-the-art analog-to-digital converter (ADC) produced by Maxim Integrated, a company renowned for its high-performance semiconductor products. This precision ADC is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial control systems, medical devices, and sophisticated instrumentation.

Key Features

  • High Resolution: The MAX440EWI+T offers a 16-bit resolution, providing fine detail in measurements and ensuring high levels of precision in data conversion.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power requirement, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Input Range: It accommodates a broad input signal range, making it versatile for various input signals without the need for additional signal conditioning.
  • Integrated Features: This ADC includes an internal reference and an on-chip buffer, simplifying design and reducing external component count.
  • High-Speed Interface: It supports a high-speed SPI-compatible serial interface, allowing for quick data transfer and integration with microcontrollers and digital systems.

Applications

The MAX440EWI+T is suitable for a diverse array of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Medical Monitoring Devices
  • Industrial Process Control
  • Precision Instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX440EWI+T is built to meet stringent quality standards, ensuring reliable performance in critical applications. Its robust design is capable of withstanding harsh industrial environments, while maintaining accurate and stable readings over time and temperature variations.

Ordering Information

The product is available in a wide temperature range version, denoted by the “+T” suffix, indicating its suitability for use in temperature-challenged environments. For ordering, pricing, and further technical details, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess