EN
  • EN
  • DE

MAX4410EBE+T

Part No MAX4410EBE+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC AMP AUDIO .08W STER AB 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UCSP (2x2)
Dimension 16-WFBGA, CSPBGA
Win Source Part Number 073590-MAX4410EBE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4410EBE+T CAD Model

Description

Maxim Integrated MAX4410EBE+T - High-Fidelity Headphone Amplifier

The MAX4410EBE+T from Maxim Integrated is a high-performance, low-power, stereo headphone amplifier designed to provide a premium audio experience in a wide range of applications. This integrated circuit is built to drive a pair of headphones with excellent sound quality while maintaining power efficiency, making it an ideal choice for portable audio devices, smartphones, tablets, laptops, and other personal multimedia equipment.

Encased in a compact 16-pin QSOP package, the MAX4410EBE+T is engineered to deliver high-fidelity audio with minimal distortion and noise. It features a DirectDrive® architecture that eliminates the need for bulky DC-blocking capacitors, thereby saving space on the PCB and reducing the overall cost of the end product. This architecture also ensures a lower output impedance, providing a more accurate and controlled audio response.

The MAX4410EBE+T supports a wide supply voltage range from 2.7V to 5.5V, which allows for flexible design options and compatibility with various system power rails. Its high power-supply rejection ratio (PSRR) minimizes the influence of power supply noise on the audio signal, ensuring a clean and stable listening experience even in challenging electrical environments.

With an integrated click-and-pop suppression circuit, the MAX4410EBE+T minimizes the audible clicks and pops that can occur during power-up or shutdown, thereby enhancing the user experience. The device also features low quiescent current and a shutdown mode, making it an energy-efficient choice for battery-powered applications where extended battery life is critical.

For designers and engineers looking to incorporate high-quality audio amplification into their products with minimal design complexity, the MAX4410EBE+T offers a reliable and cost-effective solution. Its industry-standard package and pinout make it easy to integrate into existing designs, while its robust performance ensures a superior audio experience for end-users.

Overall, the MAX4410EBE+T exemplifies Maxim Integrated's commitment to delivering advanced audio technology that enhances the performance and value of consumer electronics.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Omron
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess