EN
  • EN
  • DE

MAX4411ETP+T

Part No MAX4411ETP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .08W STER AB 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 105382-MAX4411ETP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4411ETP+T CAD Model

Description

Maxim Integrated MAX4411ETP+T High-Fidelity Headphone Amplifier

The MAX4411ETP+T is a premium-grade headphone amplifier designed and manufactured by Maxim Integrated, a renowned name in the development of innovative analog and mixed-signal products. This high-fidelity amplifier is engineered to deliver exceptional audio performance, making it an ideal solution for portable music players, smartphones, tablets, and other personal audio devices that demand superior sound quality.

Encased in a compact, 20-pin TQFN package with a thermal pad, the MAX4411ETP+T boasts a low 0.0006% Total Harmonic Distortion plus Noise (THD+N) at 1kHz, ensuring a crystal-clear listening experience. Its high power-supply rejection ratio (PSRR) minimizes noise and interference caused by fluctuating power supplies, thus maintaining the integrity of the audio signal.

The device operates from a single 2.7V to 5.5V supply, making it versatile for use in a variety of applications. Additionally, it features a low quiescent current of just 4mA, which is particularly beneficial for battery-powered devices, extending the usage time between charges.

One of the key features of the MAX4411ETP+T is its DirectDrive® technology, which eliminates the need for DC-blocking capacitors. This not only saves on board space but also improves low-frequency audio response. The amplifier is capable of driving a 16Ω load with a 130mW output power per channel, delivering robust and dynamic sound even at high volumes.

For enhanced user experience, the MAX4411ETP+T includes a low-power shutdown mode, a click-and-pop suppression feature that minimizes noise during power or mute transitions, and a high 75dB channel separation that preserves the stereo imaging and soundstage of the audio content.

Overall, the MAX4411ETP+T from Maxim Integrated is a high-quality, efficient solution for any application where audio quality cannot be compromised. With its superior audio specifications and integrated features, it stands out as a top choice for designers looking to elevate the audio experience in their products.

For further details, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0106 $60.6360
140+ $0.8293 $116.1020
220+ $0.8039 $176.8580
300+ $0.7785 $233.5500
385+ $0.7519 $289.4815
515+ $0.6745 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess