EN
  • EN
  • DE

MAX4428CSA+T

Part No MAX4428CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR INV/NONINV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 110593-MAX4428CSA+T
Ultra Librarian 3D Model Ultra Librarian MAX4428CSA+T CAD Model

Description

Maxim Integrated MAX4428CSA+T Dual High-Speed MOSFET Driver

The MAX4428CSA+T is a high-performance, dual non-inverting MOSFET driver designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This compact and efficient driver is engineered to provide fast switching speeds for power MOSFETs and IGBTs, making it an ideal choice for a variety of demanding applications.

Constructed with CMOS technology, the MAX4428CSA+T is capable of delivering high peak current outputs up to 1.5A, with a supply voltage range of 4.5V to 18V. This wide operating range allows for flexible integration into diverse circuit designs, catering to both low and high voltage requirements. The driver's fast switching capabilities, with rise and fall times typically under 30ns, ensure efficient operation and help to minimize power losses during the transition periods of the MOSFET.

One of the key features of the MAX4428CSA+T is its ability to minimize shoot-through current, thanks to its well-designed non-overlapping drive circuitry. This characteristic is crucial for preventing damage to the MOSFETs during high-speed switching operations. Additionally, the device boasts low power consumption, which is critical for energy-sensitive designs.

The MAX4428CSA+T is available in an 8-pin SOIC package, marked with the suffix 'T' to indicate tape and reel packaging, which is suitable for automated assembly processes. This packaging option is particularly useful for manufacturers who require efficient, high-volume production. The driver's robust design also includes protection features such as latch-up immunity and ESD protection, ensuring reliable performance even in harsh industrial environments.

Applications for the MAX4428CSA+T are diverse and include switch-mode power supplies, motor controllers, and high-speed line drivers, among others. Its exceptional speed and power handling capabilities make it a go-to choice for designers looking to optimize their high-frequency power switching circuits.

In summary, the Maxim Integrated MAX4428CSA+T is a versatile and high-quality MOSFET driver that provides the reliability and performance needed for modern electronic applications. With its fast switching speeds, high output current, and robust design, it stands out as a superior solution for driving power MOSFETs and IGBTs.

You May Also Be Interested in

Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8244 $57.8928
30+ $3.9582 $118.7460
46+ $3.8346 $176.3916
63+ $3.7110 $233.7930
81+ $3.5874 $290.5794
108+ $3.2167 $347.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess