EN
  • EN
  • DE

MAX4434ESA+

Part No MAX4434ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP VFB 150MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 133 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 14μA
Voltage - Input Offset 1mV
Operating Supply Current 15mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068396-MAX4434ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4434ESA+ CAD Model

Description

Maxim Integrated MAX4434ESA+ Precision Operational Amplifier

The MAX4434ESA+ from Maxim Integrated is a high-performance, precision operational amplifier that offers a unique combination of speed, accuracy, and low noise performance. Designed for applications that demand the highest level of precision, this op-amp is an ideal choice for a wide range of analog circuits including sensor interfaces, filters, and amplifiers in medical, industrial, and communication systems.

Main Features and Benefits

  • High Speed: The MAX4434ESA+ boasts a fast settling time, making it suitable for high-speed data-acquisition systems and ADC buffer amplifiers.
  • Low Distortion: With its low harmonic distortion, the device ensures signal integrity, which is crucial for high-end audio applications and precision instrumentation.
  • Low Noise: The operational amplifier features a low voltage noise density, which makes it perfect for applications that require a high signal-to-noise ratio.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a wide range of analog circuits.
  • Wide Temperature Range: The MAX4434ESA+ is designed to perform reliably over an extended temperature range, making it suitable for industrial environments.

Technical Specifications

  • Package: The product is offered in an 8-pin NSOIC package, providing a compact footprint for space-constrained applications.
  • Gain Bandwidth Product: It features a gain bandwidth product of 10MHz, which allows for a wide range of frequencies to be amplified without significant gain reduction.
  • Output Drive Capability: The op-amp can drive heavy loads while maintaining excellent linearity and dynamic response.

Maxim Integrated's MAX4434ESA+ is designed to meet the stringent requirements of today's high-performance analog systems. Its robust feature set ensures that it can tackle the most challenging applications, offering designers a reliable and versatile component that enhances the overall performance of their systems. Whether you're designing a precision filter, a high-fidelity audio circuit, or a sensitive measurement device, the MAX4434ESA+ is an excellent choice that will not disappoint.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess