EN
  • EN
  • DE

MAX4456EPL+

Part No MAX4456EPL+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC VIDEO CROSSPOINT SWITCH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 65MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 073597-MAX4456EPL+
Ultra Librarian 3D Model Ultra Librarian MAX4456EPL+ CAD Model

Description

The MAX4456EPL+ is a state-of-the-art video multiplexer and crosspoint switch from Maxim Integrated, a renowned leader in the design and manufacturing of high-performance semiconductor products. This advanced component is designed to cater to the needs of sophisticated video signal routing applications, providing both flexibility and high-quality performance.

Key Features

  • High Bandwidth: The MAX4456EPL+ offers a wide bandwidth that supports high-resolution video signals without degradation, ensuring pristine image quality.
  • Multiple Video Channels: It can handle multiple video channels simultaneously, which makes it ideal for complex video switching applications in broadcasting, security systems, and professional A/V setups.
  • Low Crosstalk: With its low crosstalk characteristics, the MAX4456EPL+ minimizes interference between channels, maintaining signal integrity even in dense routing environments.
  • Flexibility: The device's crosspoint matrix configuration allows any input to be routed to any output, offering exceptional routing flexibility that can adapt to changing requirements.
  • Easy Integration: Its compact form factor and surface-mount package make it easy to integrate into a variety of electronic systems without consuming excessive space on the PCB.

Applications

The MAX4456EPL+ is ideally suited for a range of applications that require reliable and high-quality video signal routing. These include:

  • Professional video switching equipment
  • Video-on-demand servers
  • Security and surveillance systems
  • Studio-to-studio video routing
  • Teleconferencing systems

Technical Specifications

The MAX4456EPL+ operates over a wide temperature range and is designed to meet the rigorous demands of commercial and industrial applications. It features a robust design that ensures long-term reliability, even in challenging operating conditions. The device is available in a lead(Pb)-free, 64-pin LQFP package, compatible with the RoHS directive, reinforcing Maxim Integrated's commitment to environmental sustainability.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess