EN
  • EN
  • DE

MAX4465EUK+T

Part No MAX4465EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP MICROPHONE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Voltage - Supply 2.4V ~ 5.5V
Features Microphone
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number MAX4465
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630962-MAX4465EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX4465EUK+T CAD Model

Description

Maxim Integrated MAX4465EUK+T Microphone Amplifier

The MAX4465EUK+T from Maxim Integrated is a high-performance, low-power, compact microphone amplifier optimized for portable electronic applications. This precision device is specifically designed to interface with electret condenser microphones, providing an ideal solution for mobile phones, laptops, PDAs, and other portable audio recording devices where space is at a premium and energy efficiency is crucial.

One of the standout features of the MAX4465EUK+T is its low input-referred noise floor, which ensures crystal-clear audio capture, making it perfect for high-quality sound recording. Additionally, the amplifier offers a fixed gain set by external resistors, giving designers the flexibility to tailor the audio response to the specific needs of their application.

The MAX4465EUK+T operates from a single 2.4V to 5.5V supply, making it highly versatile for various battery-powered devices. Its power-saving design includes a low 24µA quiescent current, which helps to extend battery life in portable applications. The part also features a shutdown mode that reduces the supply current to a mere 0.1µA, further conserving energy when the amplifier is not in active use.

Enclosed in a tiny 5-pin SOT23 package, the MAX4465EUK+T is designed for space-constrained environments. Its small footprint does not compromise performance, as it delivers a flat frequency response across the audio band, ensuring consistent sound quality.

For added protection, the MAX4465EUK+T includes integrated RF filters, which minimize the interference from mobile phone RF and other sources of electromagnetic interference. This makes the device particularly suitable for applications in RF-heavy environments where audio integrity is paramount.

Overall, the Maxim Integrated MAX4465EUK+T microphone amplifier is an excellent choice for any application requiring a compact, energy-efficient, and high-quality audio amplification solution. Its ease of integration, coupled with Maxim's reputation for quality and reliability, makes it a go-to component for designers looking to enhance the audio performance of their portable devices.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess