MAX4492AUD+T Operational Amplifier by Maxim Integrated
The MAX4492AUD+T is a high-performance, low-voltage operational amplifier (op-amp) from the reputable manufacturer Maxim Integrated. This precision analog component is designed to offer a perfect blend of features for a wide array of applications that require low power consumption and high accuracy.
Key Features
- Low Voltage Operation: The MAX4492AUD+T operates from a single supply voltage as low as 2.7V, up to a maximum of 5.5V, making it an ideal choice for battery-powered devices and portable applications.
- High Precision: With its low input offset voltage and low noise, this op-amp provides precise signal amplification, crucial for sensitive instrumentation and measurement systems.
- Rail-to-Rail Output: The device features a rail-to-rail output stage, which enables the output to swing close to the supply rails, maximizing the dynamic range in low voltage applications.
- Low Power Consumption: It is designed for power-sensitive circuits, offering low quiescent current that extends battery life in portable devices.
- Single or Dual-Supply Operation: The MAX4492AUD+T is flexible in its power requirements, capable of operating from a single supply or dual supplies for design versatility.
Applications
The MAX4492AUD+T is suitable for a variety of applications, including but not limited to:
- Portable and battery-powered equipment
- Data acquisition systems
- Sensor signal conditioning
- Medical instrumentation
- Audio and hi-fi systems
Technical Specifications
- Package: 14-TSSOP
- Number of Channels: 4
- Bandwidth: 10MHz
- Slew Rate: 10V/µs
- Operating Temperature Range: -40°C to +125°C
In conclusion, the MAX4492AUD+T from Maxim Integrated is a versatile and efficient solution for designers looking to optimize their systems for precision and power efficiency. With its robust feature set and reliable performance, this op-amp is an excellent choice for a multitude of electronic applications.