EN
  • EN
  • DE

MAX452CPA+

Part No MAX452CPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single ±5.5V 8-Pin PDIP N / IC AMP CMOS VIDEO 50MHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 50MHz
SR - Slew Rate 300 V/μs
Operating Supply Current 25mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786245-MAX452CPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX452
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX452CPA+ CAD Model

Description

Introducing the MAX452CPA+ from Maxim Integrated

The MAX452CPA+ is a high-performance, precision operational amplifier designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This op-amp is built to provide exceptional accuracy and stability, making it an excellent choice for a wide range of applications, including data acquisition systems, test equipment, and industrial controls.

Key Features

  • Low Offset Voltage: The MAX452CPA+ boasts a low input offset voltage, which greatly enhances the accuracy of the amplification process and is particularly beneficial in precision applications.
  • High Gain Bandwidth: With its high gain bandwidth product, this operational amplifier can handle a broad range of frequencies, ensuring that it can be used effectively in both low and high-speed applications.
  • Single-Supply Operation: The device can operate from a single supply, simplifying power supply design and making it suitable for battery-operated and portable devices.
  • Wide Operating Temperature Range: The MAX452CPA+ is capable of operating over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The versatile nature of the MAX452CPA+ makes it ideal for a variety of applications. Some of these include:

  • Precision analog-to-digital converters (ADCs)
  • Sample and hold circuits
  • Active filters and integrators
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX452CPA+ is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under all specified conditions.

Easy Integration

The operational amplifier comes in a compact 8-pin DIP package, making it easy to integrate into existing designs. Its standard pin configuration allows for drop-in replacements in many circuits, reducing the need for extensive redesigns.

Whether you're developing sophisticated industrial equipment or designing precision instruments, the MAX452CPA+ from Maxim Integrated is a reliable and high-quality choice that will help you achieve the performance you need.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Analog Devices Inc.
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess