EN
  • EN
  • DE

MAX452EPA

Part No MAX452EPA
Manufacturer Maxim Integrated
Description CMOS Video Multiplexer/Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213724-MAX452EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX452EPA CAD Model

Description

The MAX452EPA from Maxim Integrated is a high-performance, precision operational amplifier that is designed to offer a blend of features making it suitable for a wide range of applications. This device is part of a family of monolithic operational amplifiers that use Maxim’s proprietary technology to achieve low noise, high speed, and excellent linearity.

Key Features

  • High-Speed Performance: With a fast settling time, the MAX452EPA is ideal for applications requiring high-speed data acquisition or high-frequency signal processing.
  • Low Noise: The design of the MAX452EPA minimizes noise, making it perfect for sensitive instrumentation and audio applications where signal integrity is paramount.
  • Low Distortion: It provides low total harmonic distortion (THD), which is crucial for high-fidelity audio amplification and precision measurement systems.
  • Wide Supply Range: The operational amplifier can be powered by a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • High Output Drive Capability: Capable of driving heavy loads, the MAX452EPA is versatile in its deployment across different output scenarios.

Applications

The MAX452EPA is a versatile component that can be used in numerous applications. Its precision characteristics make it suitable for:

  • Professional Audio Equipment
  • Data Conversion Systems
  • Active Filters and Oscillators
  • Test and Measurement Instruments
  • Industrial Control Systems

Technical Specifications

The MAX452EPA is offered in a DIP-8 package and operates over a temperature range of 0°C to +70°C. It requires a supply voltage of ±4.5V to ±18V, making it flexible for use in both dual-supply applications as well as single-supply operations when coupled with a suitable level shifting circuit.

Conclusion

With its robust feature set, the MAX452EPA from Maxim Integrated stands out as a reliable and high-quality operational amplifier for designers and engineers looking to optimize their systems for speed, noise performance, and linearity. Whether for audio, industrial, or measurement applications, this op-amp is engineered to deliver top-notch performance and versatility.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7944 $59.1776
10+ $12.1391 $121.3910
15+ $11.7602 $176.4030
21+ $11.3802 $238.9842
27+ $11.0014 $297.0378
36+ $9.8625 $355.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess