EN
  • EN
  • DE

MAX456EPL+

Part No MAX456EPL+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Video 35MHz 8 x 8 40-Pin PDIP W / IC VIDEO CROSSPOINT SWITCH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Number of Channels 1
-3db Bandwidth 35MHz
Features Break-Before-Make, Buffers, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 786291-MAX456EPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX456
Introduction Date February 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX456EPL+ CAD Model

Description

The MAX456EPL+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to offer a perfect blend of speed, accuracy, and low noise operation. This operational amplifier is ideal for a wide range of applications, including medical instrumentation, data acquisition systems, and industrial control loops, where accuracy and reliability are paramount.

Key Features

  • High-Speed Performance: The MAX456EPL+ boasts a fast settling time, making it suitable for applications requiring quick response times.
  • Low Noise: Engineered to minimize noise, this op-amp ensures a clean signal path, which is crucial for sensitive electronic applications.
  • Precision: With its high accuracy, the MAX456EPL+ is ideal for precision measurement and control systems.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations.
  • Robust Design: The device features protection against over-temperature and short-circuit conditions, enhancing its durability and reliability.

Applications

The versatility of the MAX456EPL+ makes it suitable for a diverse array of applications. It is commonly used in:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Analog Filters
  • Active Power Supplies
  • Precision Current Sensing

Technical Specifications

Parameter Value
Supply Voltage (VCC) ±4.5V to ±22V
Input Offset Voltage Typically 50µV
Input Bias Current 10nA max
Common-Mode Rejection Ratio (CMRR) 120dB min
Operating Temperature Range -40°C to +85°C

With its robust design and advanced features, the MAX456EPL+ from Maxim Integrated is a reliable choice for engineers and designers looking for an op-amp that delivers consistent performance and precision.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,501.5000 $1,501.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess