EN
  • EN
  • DE

MAX4586EUB+

Part No MAX4586EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Single 4:1 10-Pin uMAX / IC AUDIO/VIDEO MUXI 4X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Number of Channels 1
On-State Resistance (Maximum) 65 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
-3db Bandwidth 300MHz
Features Break-Before-Make, I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786306-MAX4586EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4586
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4586EUB+ CAD Model

Description

Maxim Integrated's MAX4586EUB+ Analog Switch

The MAX4586EUB+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Designed to deliver precision and efficiency, this compact device is housed in a microMAX-10 package, making it an excellent choice for space-constrained applications. The MAX4586EUB+ operates from a single +1.8V to +5.5V supply, providing a versatile solution for various analog signal switching requirements.

One of the key features of the MAX4586EUB+ is its low on-resistance (RON) of just 0.5 ohms (typical), which remains flat over the specified signal range. This low RON minimizes signal distortion and ensures excellent signal integrity. Additionally, the device exhibits a low charge injection of only 10pC (max) and a low power consumption of less than 1µW, making it an energy-efficient option for battery-powered devices.

The switch can handle rail-to-rail analog signals, allowing it to pass signals up to the supply rails with minimal signal attenuation. This capability is particularly useful in audio, video, and other high-frequency applications where maintaining signal fidelity is crucial. The MAX4586EUB+ also features fast switching speeds (tON = 30ns and tOFF = 20ns), which enable quick signal routing and are beneficial in time-sensitive applications.

Maxim Integrated has engineered the MAX4586EUB+ with built-in ESD protection, safeguarding the device against electrostatic discharges up to ±2kV (Human Body Model). This added protection enhances the durability and reliability of the switch, making it suitable for use in harsh environments.

The MAX4586EUB+ is commonly used in a variety of applications, including audio and video routing, communication systems, data acquisition systems, and portable instruments. Its small footprint, combined with its robust performance characteristics, makes it an ideal choice for designers looking to optimize their system's performance while conserving board space.

Overall, the Maxim Integrated MAX4586EUB+ analog switch offers a compelling blend of features that make it a go-to component for designers seeking a reliable and high-quality switching solution.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess