The MAX4618EUE from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that comes in a compact 16-pin TSSOP package. This device is designed for precision signal routing in applications that demand minimal power consumption and a small footprint. It is particularly suitable for battery-powered equipment, audio and video signal routing, communication systems, and data acquisition systems.
Key Features
- Low Voltage Operation: The MAX4618EUE operates from a single +2.7V to +11V supply or from dual ±2.7V to ±5.5V supplies, providing flexibility in various circuit configurations.
- Low On-Resistance: Featuring low on-resistance (100Ω max) that is matched between channels to within 4Ω and remains flat over the specified signal range (5Ω max), this device ensures excellent linearity and low distortion.
- High-Speed Switching: With a transition time of just 250ns and a turn-off time of 145ns, the MAX4618EUE offers high-speed performance, making it ideal for fast switching applications.
- Low Power Consumption: This multiplexer has a quiescent current of just 0.1µA, making it an energy-efficient choice for portable and battery-operated applications.
- ESD Protection: It is equipped with ESD protection diodes on all the inputs and outputs, ensuring robustness and reliability in harsh electrical environments.
Applications
- Portable Instruments
- Data Acquisition Systems
- Communication Systems
- Audio/Video Signal Routing
- Test Equipment
Technical Specifications
Parameter
Value
Supply Voltage (Single)
+2.7V to +11V
Supply Voltage (Dual)
±2.7V to ±5.5V
On-Resistance
100Ω max
On-Resistance Match Between Channels
4Ω max
Transition Time
250ns max
Turn-Off Time
145ns max
Quiescent Current
0.1µA max
With its combination of low-voltage operation, high-speed switching, low power consumption, and robust ESD protection, the MAX4618EUE from Maxim Integrated is a versatile and efficient solution for a wide range of analog signal multiplexing needs.