EN
  • EN
  • DE

MAX4644EUA+

Part No MAX4644EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 5ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 12pF
Max Leakage Current (IS off) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 136179-MAX4644EUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4644EUA+ CAD Model

Description

MAX4644EUA+ Low-Voltage, Single-Supply SPST Analog Switch

The MAX4644EUA+ from Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST) analog switch designed to operate from a single +1.8V to +5.5V supply. This compact and efficient switch is housed in a space-saving 8-pin µMAX package, making it an excellent choice for applications where board space is at a premium.

Featuring low on-resistance of just 0.5Ω (max) and a flatness of 0.1Ω (max) over the specified signal range, the MAX4644EUA+ provides excellent linearity and low distortion, which is essential for precision analog signal switching. It also boasts fast switching speeds with a turn-on time of 20ns and a turn-off time of 10ns, ensuring minimal delay in signal processing applications.

One of the key benefits of the MAX4644EUA+ is its high current handling capability, with a continuous current rating of up to 300mA. This makes it suitable for a range of high-performance applications, including sample-and-hold circuits, battery-powered equipment, and audio and video signal routing.

The switch's low power consumption is another notable feature, with a quiescent current of only 1µA, which helps to extend battery life in portable devices. Moreover, the MAX4644EUA+ is TTL/CMOS logic compatible, allowing for easy integration with digital systems.

For safety and reliability, the device incorporates built-in electrostatic discharge (ESD) protection, with human body model (HBM) protection exceeding 2000V. This ensures the switch maintains its performance and longevity even in environments where ESD events may occur.

The MAX4644EUA+ is versatile in its applications, suitable for use in communication systems, portable instruments, data acquisition systems, and any other analog signal switching requirement where low-voltage operation and high performance are needed.

In summary, the MAX4644EUA+ from Maxim Integrated is a high-quality, reliable SPST analog switch that offers excellent electrical characteristics and is designed to meet the needs of a wide range of applications where efficient and precise signal switching is crucial.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0666 $54.5994
21+ $4.9777 $104.5317
32+ $4.8222 $154.3104
43+ $4.6666 $200.6638
56+ $4.5111 $252.6216
75+ $4.0444 $303.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess