EN
  • EN
  • DE

MAX4649ESA+T

Part No MAX4649ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704073-MAX4649ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4649ESA+T CAD Model

Description

Product Overview: MAX4649ESA+T by Maxim Integrated

The MAX4649ESA+T is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Designed with precision and reliability in mind, this switch is ideal for a variety of applications that require low on-resistance, low-voltage operation, and the ability to pass high peak currents.

Key Features

  • Low On-Resistance: The MAX4649ESA+T boasts a low on-resistance of just 0.5 ohms max, which ensures minimal signal distortion and power loss, making it highly efficient for signal routing applications.
  • Single Supply Operation: The device operates from a single +1.8V to +5.5V supply, making it versatile for use in both portable and fixed electronics that require low power consumption.
  • High Current Handling: Capable of handling peak currents of up to 300mA, this switch can easily manage high-current signals without degradation, ensuring reliable performance in demanding situations.
  • Fast Switching Speed: With a switching time of less than 20ns, the MAX4649ESA+T can toggle between states rapidly, which is crucial for applications requiring quick response times.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity and enhancing its durability.

Applications

The MAX4649ESA+T is suitable for a wide range of applications where high-quality signal switching is required. Its applications include, but are not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered devices

Package and Quality

This analog switch is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, the MAX4649ESA+T is part of Maxim Integrated's commitment to high-quality products, ensuring reliable performance and longevity in various environments.

With its combination of low on-resistance, fast switching, and high current handling, the MAX4649ESA+T from Maxim Integrated stands out as a prime choice for designers looking for a robust and efficient analog switch solution.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess