EN
  • EN
  • DE

MAX4676EUT+T

Part No MAX4676EUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 3 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 110ns
-3db Bandwidth 250MHz
Charge Injection 87pC
Channel Capacitance (CS(off), CD(off)) 85pF, 85pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704103-MAX4676EUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4676
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4676EUT+T CAD Model

Description

The MAX4676EUT+T from Maxim Integrated is a high-performance analog switch that offers precision and reliability for a broad range of applications. This component is part of Maxim's commitment to providing innovative, high-quality solutions for signal routing requirements.

Key Features

  • Low On-Resistance: The MAX4676 features low on-resistance (Ron), typically 10Ω, which ensures minimal signal distortion and power loss across the switch.
  • Dual SPDT Configuration: The switch operates as two single-pole double-throw (SPDT) switches, providing flexibility in signal routing for multiplexing/demultiplexing applications.
  • Single Supply Operation: The device can operate from a single +1.8V to +5.5V supply, making it suitable for a variety of systems, including battery-powered devices.
  • Low Power Consumption: With its low power consumption, the MAX4676EUT+T is ideal for power-sensitive applications, extending battery life in portable devices.
  • High-Speed Switching: Fast switching times (tON = 30ns max, tOFF = 20ns max) enable the use in applications requiring high-speed signal processing.
  • ESD Protection: The device includes enhanced ESD protection, safeguarding the switch against electrostatic discharges and improving system reliability.

Applications

The MAX4676EUT+T is versatile and can be used in various applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable instrumentation
  • Sample and hold circuits

Package and Quality

Maxim Integrated packages the MAX4676EUT+T in a compact SOT23-6 package, which is suitable for space-constrained applications. The device is also RoHS compliant and lead-free, meeting environmental standards and ensuring compatibility with modern manufacturing processes.

Conclusion

In conclusion, the MAX4676EUT+T analog switch from Maxim Integrated is a high-quality component designed for precision and efficiency. Its robust feature set makes it an excellent choice for designers looking to optimize their signal routing with a reliable, low-resistance switch that operates across a wide voltage range and provides fast switching speeds.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess