EN
  • EN
  • DE

MAX4680CAE+T

Part No MAX4680CAE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 1.25 Ohm
Channel-to-Channel Matching (ΔRon) 90 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 115pF, 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 704107-MAX4680CAE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4680
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4680CAE+T CAD Model

Description

The MAX4680CAE+T is a precision, dual, SPST (Single Pole Single Throw) analog switch from Maxim Integrated, renowned for its high-performance semiconductor products. This switch is designed to operate with a single +1.8V to +5.5V supply, making it versatile for a variety of applications that require low-voltage operations.

Key Features

  • Low Voltage Operation: The device functions efficiently with a supply voltage range from +1.8V to +5.5V, accommodating various low-voltage applications.
  • Low On-Resistance: It offers an ultra-low on-resistance of 35Ω (max) at a +5V supply, ensuring minimal signal attenuation and power loss.
  • High Off-Isolation: With high off-isolation of -65dB at 1MHz, the MAX4680CAE+T minimizes crosstalk, providing cleaner signal routing.
  • Low Crosstalk: At -75dB (typ) at 1MHz, the device ensures minimal interference between the switch channels.
  • Fast Switching Times: The switch features tON of 25ns and tOFF of 20ns, which allows for rapid signal switching, ideal for multiplexing and signal routing applications.
  • Single Supply Operation: Its ability to operate with a single power supply simplifies the design and reduces power requirements.

Applications

The MAX4680CAE+T is suitable for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Sample and Hold Circuits
  • Medical Equipment

Package and Quality

The device comes in a 16-pin SSOP (Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Additionally, the MAX4680CAE+T is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with green manufacturing processes.

With Maxim Integrated's commitment to quality, the MAX4680CAE+T is designed and manufactured to meet the highest standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess