EN
  • EN
  • DE

MAX4692EGE+T

Part No MAX4692EGE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 25OHM 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 25Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 11V
Voltage - Supply, Dual (V±) ±2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 80ns, 50ns
Charge Injection 1.8pC
Channel Capacitance (CS(off), CD(off)) 9pF, 36pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -84dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MAX4692
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 704119-MAX4692EGE+T
Ultra Librarian 3D Model Ultra Librarian MAX4692EGE+T CAD Model

Description

Maxim Integrated MAX4692EGE+T Analog Switch

The Maxim Integrated MAX4692EGE+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision signal routing in a variety of applications. This compact and efficient switch is a perfect solution for systems requiring a reliable switching mechanism with low power consumption and minimal signal distortion.

Constructed with Maxim's proprietary process technology, the MAX4692EGE+T offers low on-resistance (R<sub>ON), typically just 0.5 ohms, which ensures minimal signal loss and voltage drop across the switch. This characteristic makes it an ideal choice for audio, video, and data signal routing where maintaining signal integrity is paramount.

The device operates from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for use in both portable and stationary electronic devices. The single supply operation also simplifies the power supply design, reducing the overall system complexity and cost.

With its fast switching speeds, the MAX4692EGE+T is capable of handling high-frequency signals without significant time delay, ensuring that it can be used in applications requiring quick response times such as sample-and-hold circuits and test equipment.

The MAX4692EGE+T comes in a compact 16-pin QSOP package, which is beneficial for space-constrained applications. The small footprint allows designers to optimize board space without sacrificing performance. Additionally, the device is specified for the extended -40°C to +85°C temperature range, making it suitable for industrial environments where temperature fluctuations are a concern.

For ease of integration into automated manufacturing processes, the MAX4692EGE+T is offered in tape and reel packaging, denoted by the "+T" suffix in its part number. This packaging ensures compatibility with high-volume production environments, reducing the time and cost associated with manual handling.

In summary, the Maxim Integrated MAX4692EGE+T analog switch is a high-quality, versatile component that provides reliable performance for a wide range of signal switching applications. Its low on-resistance, fast switching speeds, and compact form factor make it an excellent choice for designers looking to optimize their systems for efficiency and signal fidelity.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess