EN
  • EN
  • DE

SDIO101AIHRZ

Part No SDIO101AIHRZ
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC FLASH MEMORY CTRLR 60HXQFN  /  Host Controller Parallel Interface 60-HXQFNU (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Function Host Controller
Interface Parallel
Voltage - Supply 1.65V ~ 1.95V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 60-XFQFN Dual Rows, Exposed Pad
Supplier Device Package 60-HXQFNU (5x5)
Base Product Number SDIO101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935300281515,568-10960-1,568-10960-2,SDIO101AIHRZ-ND,568-10960-6
Standard Package 1,500
Win Source Part Number 1118166-SDIO101AIHRZ
Ultra Librarian 3D Model Ultra Librarian SDIO101AIHRZ CAD Model

Description

Product Overview: SDIO101AIHRZ

The SDIO101AIHRZ is a state-of-the-art integrated circuit from NXP Semiconductors, designed to enhance the performance and reliability of Secure Digital (SD) and Input/Output (I/O) applications. As a leading manufacturer in the semiconductor industry, NXP has built a reputation for producing high-quality components that power a wide range of electronic devices.

Key Features

  • High-Speed Data Transfer: The SDIO101AIHRZ supports high-speed data transfer rates, making it ideal for applications that require fast and efficient communication between devices.
  • Advanced Security: With built-in security features, this product ensures the protection of sensitive data, which is crucial for applications dealing with personal or financial information.
  • Low Power Consumption: Designed with power efficiency in mind, the SDIO101AIHRZ helps to extend battery life in portable devices, making it a smart choice for mobile applications.
  • Durability: NXP's commitment to quality means that this product is built to last, ensuring a long lifespan even in demanding environments.
  • Compatibility: The device is designed to be compatible with a wide range of SD standards, ensuring seamless integration into existing systems.

Applications

The versatility of the SDIO101AIHRZ makes it suitable for a broad spectrum of applications. It's commonly used in:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • GPS Navigation Systems
  • Portable Media Players
  • Automotive Infotainment Systems

Technical Specifications

The SDIO101AIHRZ is designed with technical precision to meet the needs of advanced digital applications. Below are some of the key technical specifications:

  • Interface: SD/SDIO
  • Data Transfer Rate: High-speed mode support
  • Supply Voltage: Optimized for portable devices
  • Package: Industry-standard packaging for easy integration

In conclusion, the SDIO101AIHRZ from NXP is a robust and reliable solution for enhancing the performance of SD and I/O applications. With its combination of high-speed data transfer, advanced security, low power consumption, and broad compatibility, it stands out as a top choice for manufacturers and developers looking to create high-performing, secure, and efficient products.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess