EN
  • EN
  • DE

MAX4702EGE-TG104

Part No MAX4702EGE-TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704128-MAX4702EGE-TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4702EGE-TG104 CAD Model

Description

Maxim Integrated MAX4702EGE-TG104 Low-Voltage, Quad SPST, CMOS Analog Switch

The MAX4702EGE-TG104 is a high-performance, quad single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to provide precision and flexibility in a variety of applications. This analog switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it an excellent choice for battery-powered and portable devices where power efficiency is crucial.

With its low on-resistance (Ron) of just 0.5Ω (typical) and 1Ω (maximum), the MAX4702EGE-TG104 ensures minimal signal distortion and high signal integrity, which is particularly important in precision analog applications. The device also features fast switching times with tON of 35ns and tOFF of 25ns, thereby providing high-speed operation suitable for sample-and-hold circuits, multiplexing, and signal routing.

One of the key advantages of the MAX4702EGE-TG104 is its low power consumption. The IC has a quiescent current of less than 1µA, which helps to extend the battery life of portable devices. Additionally, the device's TTL/CMOS-logic-compatible control inputs allow for easy interfacing with microcontrollers and digital logic, making it a versatile choice for integrated system designs.

The MAX4702EGE-TG104 is available in a 16-pin QSOP package, which is designed to occupy minimal board space while offering robust performance. Its extended temperature range of -40°C to +85°C ensures reliable operation in diverse environmental conditions.

Applications for the MAX4702EGE-TG104 include audio and video signal routing, data acquisition systems, communication systems, and any application requiring high-performance analog switching. The combination of low-voltage operation, low on-resistance, and fast switching speeds makes this analog switch a reliable and efficient solution for designers looking to optimize their analog signal path performance.

Overall, the MAX4702EGE-TG104 from Maxim Integrated stands out as a high-quality, versatile component that offers both performance and power efficiency, catering to the needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess