EN
  • EN
  • DE

MAX471ESA+

Part No MAX471ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 36V 8-Pin SOIC N / IC OPAMP CURRENT SENSE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
Operating Supply Current 50μA
Dual Supply Voltage (±) 3 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786373-MAX471ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX471
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX471ESA+ CAD Model

Description

Maxim Integrated's MAX471ESA+ Precision High-Side Current-Sense Amplifier

The MAX471ESA+ from Maxim Integrated is a highly accurate, precision high-side current-sense amplifier designed to provide a simple and efficient solution for applications requiring current monitoring. This compact and robust device is housed in an 8-pin SOIC package, making it suitable for space-constrained applications.

The MAX471ESA+ operates over a wide supply voltage range from 4.5V to 36V, which enables it to be used in a variety of systems without the need for additional voltage regulation. This versatility makes it an ideal choice for automotive, battery management, power management, and portable systems where precise current measurement is critical.

One of the key features of the MAX471ESA+ is its ability to directly interface with a microcontroller or other logic systems. It outputs an analog voltage proportional to the current passing through the sense resistor, eliminating the need for complex A/D conversions. This analog output can be directly connected to an ADC input of a microcontroller for digital processing and monitoring.

The device boasts a low quiescent current, contributing to energy efficiency in battery-powered applications. Furthermore, it offers high accuracy with a typical error of less than 1.5%, ensuring reliable and precise current measurements. This precision is maintained across the entire operating temperature range of -40°C to +85°C, making the MAX471ESA+ suitable for use in harsh environments.

For safety-critical applications, the MAX471ESA+ includes integrated fault protection features. It is capable of withstanding load dump conditions up to 42V and is protected against reverse battery conditions. Additionally, the device's inputs and outputs are ESD-protected, which further enhances its robustness and reliability in the field.

In summary, the MAX471ESA+ from Maxim Integrated is a high-performance, precision current-sense amplifier that offers ease of use, high accuracy, and robust protection features. Its wide voltage range and low power consumption make it an excellent choice for a wide range of applications where current monitoring is essential.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess