EN
  • EN
  • DE

MAX4782ETE+T

Part No MAX4782ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 1Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 25ns, 15ns
Charge Injection -110pC
Channel Capacitance (CS(off), CD(off)) 38pF, 158pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX4782
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704207-MAX4782ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4782ETE+T CAD Model

Description

Maxim Integrated MAX4782ETE+T Analog Switch

The MAX4782ETE+T from Maxim Integrated is a high-performance, single-pole, double-throw (SPDT) analog switch that is designed to deliver precision signal routing in a variety of applications. This switch is particularly well-suited for portable devices due to its low power consumption and compact form factor. The MAX4782ETE+T is part of Maxim's commitment to providing reliable and efficient solutions for signal processing needs.

One of the standout features of the MAX4782ETE+T is its low on-resistance (R<sub>ON), which typically stands at 0.6Ω. This characteristic ensures minimal signal distortion and power loss, making it an ideal choice for high-fidelity audio and video signal routing. Additionally, the device is capable of handling rail-to-rail analog signals, providing users with greater flexibility in their design.

The MAX4782ETE+T operates from a single supply voltage ranging from 1.8V to 5.5V, accommodating a wide array of power sources and making it versatile for both battery-powered and line-powered systems. The low power consumption of the device, with a quiescent current of just 0.01µA (max), is particularly beneficial for extending battery life in portable applications.

With its compact 16-pin TQFN package (3mm x 3mm), the MAX4782ETE+T saves valuable board space, which is a critical factor in the design of modern, space-constrained electronic devices. The device also features fast switching speeds (t<sub>ON = 30ns and t<sub>OFF = 20ns), ensuring responsive performance for time-sensitive applications.

The MAX4782ETE+T is designed with ESD protection up to ±15kV Human Body Model (HBM), providing robustness and reliability in harsh environments. Its extended temperature range from -40°C to +85°C ensures stable operation under a broad spectrum of conditions.

In summary, the Maxim Integrated MAX4782ETE+T is a versatile, high-performance analog switch that offers a blend of low on-resistance, fast switching speed, ESD protection, and a wide operating temperature range. It is an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2148 $62.5776
27+ $4.2781 $115.5087
42+ $4.1453 $174.1026
58+ $4.0113 $232.6554
75+ $3.8773 $290.7975
100+ $3.4766 $347.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess