EN
  • EN
  • DE

MAX4783ETE+T

Part No MAX4783ETE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Triple SPDT 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Channels 3
Number of Pins 16
Operating Supply Current 1 µA
Packaging Tape & Reel
Radiation Hardening No
Resistance 1 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPDT
Win Source Part Number 1075443-MAX4783ETE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4783ETE+T CAD Model

Description

Maxim Integrated MAX4783ETE+T Analog Switch

The Maxim Integrated MAX4783ETE+T is a cutting-edge analog switch that provides high performance in a compact package, making it an ideal choice for a wide range of applications. This analog switch is part of Maxim's precision-engineered product line, designed to offer a combination of low on-resistance and low capacitance, ensuring minimal signal distortion and power loss.

Constructed with Maxim's proprietary silicon-gate process, the MAX4783ETE+T features a single-pole, double-throw (SPDT) configuration. This allows it to route signals under a single control input, making it extremely versatile for signal switching applications. The device operates over a wide voltage range from 1.8V to 5.5V, which makes it suitable for both portable and stationary applications, ensuring compatibility with a variety of digital logic levels.

One of the key advantages of the MAX4783ETE+T is its low on-resistance, typically just 0.5 ohms, which minimizes the voltage drop across the switch and preserves signal integrity. This characteristic, combined with a low charge injection of less than 10pC, ensures that the switch can handle analog signals with high precision and minimal distortion, making it perfect for audio, video, and data signal routing.

The MAX4783ETE+T also boasts a high off-isolation of -65dB at 1MHz, which prevents crosstalk between channels when the switch is in the off position. This feature is particularly important in applications where multiple signals are being routed in close proximity to each other. Additionally, the switch's low crosstalk of -83dB at 1MHz further enhances its performance in complex signal environments.

Available in a small 16-pin TQFN package with an exposed pad, the MAX4783ETE+T is designed for space-constrained applications. Its compact size does not compromise its performance or reliability, making it an excellent choice for integration into high-density PCB designs.

Whether it's for use in consumer electronics, communication devices, or industrial systems, the Maxim Integrated MAX4783ETE+T analog switch offers designers a robust solution for their signal switching needs, combining high performance with a footprint suitable for modern, compact electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1454 $51.5430
110+ $0.9399 $103.3890
165+ $0.9105 $150.2325
230+ $0.8811 $202.6530
295+ $0.8518 $251.2810
395+ $0.7636 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess