EN
  • EN
  • DE

MAX4322EKU+T

Part No MAX4322EKU+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703739-MAX4322EKU+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4322EKU+T CAD Model

Description

Maxim Integrated's MAX4322EKU+T Operational Amplifier

The MAX4322EKU+T is a high-performance, single-supply operational amplifier (op-amp) from Maxim Integrated, designed to offer a perfect blend of features for a variety of applications. With its low-power consumption and small footprint, this op-amp is ideal for portable and battery-powered devices, where efficiency and space are at a premium.

Key Features

  • Supply Voltage Range: The MAX4322EKU+T operates from a single +2.7V to +5.5V power supply, making it versatile for use in both 3V and 5V systems.
  • Low Power Consumption: It is optimized for low-power operations, which is essential for extending battery life in portable applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a larger output signal swing, maximizing the dynamic range within a given supply voltage.
  • High Output Current: Despite its small size, the MAX4322EKU+T can deliver a high output current, making it suitable for driving heavier loads.
  • Small Package: It comes in a space-saving 5-pin SOT23 package, which is beneficial for compact circuit designs.

Applications

The MAX4322EKU+T is a versatile component that can be used in various applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Audio Electronics
  • Active Filters
  • Data Acquisition Systems

Performance Specifications

With a typical quiescent current of just 500µA, the MAX4322EKU+T is an excellent choice for power-sensitive designs. The device also features a wide bandwidth and fast slew rate, ensuring that signals are amplified with high fidelity and minimal distortion.

Conclusion

The MAX4322EKU+T from Maxim Integrated is a compact, low-power, and high-performance operational amplifier that meets the demands of modern electronic designs. Its versatility, coupled with its power efficiency, makes it an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.7594
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess