EN
  • EN
  • DE

SN74ACT7811-18FN

Part No SN74ACT7811-18FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 68-PLCC (24.23x24.23)
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
Family Name SN74ACT7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4478-5-NDR, -296-4478-5, 296-4478-5, -296-4478-5-ND, -SN74ACT7811-18FN-NDR
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896415-SN74ACT7811-18FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7811-18FN CAD Model

Description

The SN74ACT7811-18FN is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This versatile chip belongs to the SN74 series, known for its robustness and reliability in a wide array of applications.

Key Features

  • Logic Family: The device is part of the ACT (Advanced CMOS Technology) family, which offers the speed of bipolar FET logic while maintaining the low power consumption of CMOS technology.
  • Logic Type: It is a synchronous and asynchronous state-machine logic chip, capable of handling complex operations that are essential in computing and digital signal processing tasks.
  • Package: Housed in a 64-pin PLCC (Plastic Leaded Chip Carrier) package, the SN74ACT7811-18FN is designed for surface mounting, making it suitable for compact and densely populated PCBs (Printed Circuit Boards).
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems.
  • Operating Temperature: The device is designed to function within a wide temperature range, typically from -40°C to 85°C, making it suitable for industrial applications.

Applications

The SN74ACT7811-18FN is ideal for use in high-speed data processing systems, communication devices, and any application requiring robust state-machine logic implementation. Its high-speed performance and low power consumption make it particularly well-suited for:

  • Telecommunication infrastructure
  • Computing and data storage systems
  • Signal processing units
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT7811-18FN is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers across the industry.

Support and Resources

For additional information, including detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website. There, one can also find design tools and simulators to facilitate the integration of the SN74ACT7811-18FN into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1818 $84.3636
3+ $34.6107 $103.8321
5+ $33.5291 $167.6455
7+ $32.4475 $227.1325
8+ $31.3659 $250.9272
11+ $28.1212 $309.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess