EN
  • EN
  • DE

MAX4803ETN+

Part No MAX4803ETN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SW DUAL SPDT T1/E1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 704230-MAX4803ETN+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4803
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4803ETN+ CAD Model

Description

Product Overview: MAX4803ETN+ from Maxim Integrated

The MAX4803ETN+ is a high-performance, octal, high-voltage, serial-interface relay driver from Maxim Integrated, designed to offer a compact and efficient solution for driving up to eight relays. The device incorporates a built-in serial interface that reduces the number of digital GPIOs required from the host microcontroller, making it an ideal choice for space-constrained applications where board real estate is at a premium.

This innovative component operates with a supply voltage range of 2.5V to 5.5V, making it versatile for various systems and ensuring compatibility with most low-voltage logic interfaces. Additionally, the MAX4803ETN+ is capable of generating an open-circuit voltage up to 220V and a sustaining voltage up to 200V, which is suitable for driving a wide array of relay types.

One of the standout features of the MAX4803ETN+ is its built-in charge pump circuitry. This eliminates the need for external high-voltage supplies, as the device can generate the required relay voltage internally. Moreover, the charge pump requires only a few external components, further simplifying the design and reducing the overall bill of materials.

The MAX4803ETN+ comes in a compact 56-pin TQFN package with an exposed pad, providing excellent thermal performance and making it a practical choice for designs where space and thermal management are critical. The device also includes built-in thermal shutdown and current-limit features, enhancing system reliability and protecting against overcurrent conditions.

With its serial interface, the MAX4803ETN+ supports daisy-chaining of multiple devices, which allows for the expansion of relay channels without significant increases in control lines. This scalability is particularly useful in complex systems that require numerous relay drivers but have limited I/O availability.

In summary, the MAX4803ETN+ from Maxim Integrated is a robust and reliable solution for driving multiple high-voltage relays in a wide range of applications, including industrial controls, instrumentation, and automation systems. Its integration of a charge pump, thermal protection features, and serial interface make it a smart, space-saving choice for designers looking to optimize their relay control designs.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4248 $58.2744
8+ $15.9378 $127.5024
12+ $15.4400 $185.2800
16+ $14.9422 $239.0752
20+ $14.4444 $288.8880
27+ $12.9499 $349.6473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess