Product Overview: MAX488ESA-T by Maxim Integrated
The MAX488ESA-T is a high-performance, low-power transceiver for RS-485 and RS-422 communication. Manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits, this device is designed to provide reliable data transmission in harsh industrial environments. The MAX488ESA-T is ideal for applications requiring long-distance communication or networking in noise-prone areas.
Key Features
- Electrical Interface: RS-485/RS-422 compatible for multipoint communication.
- Data Rate: Capable of up to 2.5Mbps transmission speed, suitable for high-speed data applications.
- Low Power Consumption: Operates with a low supply current, making it ideal for power-sensitive applications.
- Extended Temperature Range: Designed to perform reliably in extreme temperatures, ranging from -40°C to +85°C.
- Half-Duplex Communication: Supports bidirectional communication on a single pair of wires.
- Fail-Safe Receiver: Ensures a logic-high receiver output when the input is open or shorted, increasing system robustness.
- ESD Protection: Equipped with enhanced electrostatic discharge protection for industrial environments.
- Package Type: Available in the space-saving 8-pin SOIC package, designated with the suffix 'ESA-T'.
Applications
The MAX488ESA-T is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Building automation
- Networked security cameras
- Point-of-sale systems
- Data collection devices
Quality and Reliability
Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX488ESA-T transceiver is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Whether for critical industrial systems or advanced communication networks, this transceiver provides the durability and dependability professionals demand.
With its robust feature set, the MAX488ESA-T from Maxim Integrated stands out as a superior solution for RS-485/RS-422 communication needs, offering a blend of performance, power efficiency, and reliability.