EN
  • EN
  • DE

MAX5005BCUB+T

Part No MAX5005BCUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG USB LDO 150MA 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LDO (Linear), USB
Voltage - Input 4 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 107873-MAX5005BCUB+T
Ultra Librarian 3D Model Ultra Librarian MAX5005BCUB+T CAD Model

Description

Maxim Integrated MAX5005BCUB+T Voltage Regulator

The Maxim Integrated MAX5005BCUB+T is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 500mA. This component is part of Maxim's extensive range of power management integrated circuits, which are known for their reliability and efficiency in a wide array of applications. The MAX5005BCUB+T is an ideal solution for portable devices, as it offers a compact form factor and excellent power efficiency.

With an adjustable output voltage ranging from 1.25V to 5V, the MAX5005BCUB+T allows for great flexibility in design. This is particularly useful for designers who need to match the regulator's output to the specific needs of their application. The device operates over a wide input voltage range from 2.7V to 11V, making it suitable for battery-powered devices where input voltage may vary.

The MAX5005BCUB+T regulator features a low dropout voltage, which ensures that it continues to provide a stable output even when the input voltage is close to the output voltage. This characteristic is critical for maximizing battery life in portable applications. Additionally, it offers thermal overload protection and short-circuit protection, which contribute to the overall durability and reliability of the end product.

Its surface-mount package, the 10-Pin uMAX, allows for a minimal footprint on the PCB and is well-suited for space-constrained applications. The MAX5005BCUB+T is also available in tape and reel packaging, denoted by the '+T,' which facilitates automated assembly processes, making it a convenient choice for mass production environments.

Whether it's for consumer electronics, handheld devices, or any other application requiring a stable and efficient power supply, the Maxim Integrated MAX5005BCUB+T voltage regulator is an excellent choice for designers looking to optimize their power management solutions.

For more detailed specifications and application notes, designers are encouraged to refer to the official Maxim Integrated datasheets and support documentation.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess