EN
  • EN
  • DE

MAX5015ESA+

Part No MAX5015ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 36 V
Frequency - Switching 275kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 111170-MAX5015ESA+
Ultra Librarian 3D Model Ultra Librarian MAX5015ESA+ CAD Model

Description

MAX5015ESA+ High-Voltage, Step-Down DC-DC Converter

The MAX5015ESA+ from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed to deliver robust performance for a wide range of applications. This component is ideal for converting higher DC voltages to a lower, regulated output voltage with a high degree of precision and reliability.

With an input voltage range of 7.5V to 40V, the MAX5015ESA+ is versatile enough to be used in automotive, industrial, and telecommunication systems where varying input voltages are common. Its output voltage is adjustable from 5V to 36V, making it suitable for a variety of electronic devices and circuits.

The MAX5015ESA+ features a fixed 125kHz switching frequency, which provides an optimal balance between efficiency and the size of external components, allowing designers to minimize both the physical footprint and the cost of their power supply solutions. Additionally, the device incorporates a pulse-width modulation (PWM) control scheme, which ensures stable and efficient operation even under varying load conditions.

Protection features are paramount in power management, and the MAX5015ESA+ does not disappoint. It includes built-in overtemperature protection, current limit, and under-voltage lockout (UVLO), safeguarding the device and the system it powers against a range of potential faults. This enhances the overall durability and longevity of the product.

Available in an 8-pin SOIC package, the MAX5015ESA+ is designed for easy integration into existing designs. The compact form factor is beneficial for space-constrained applications, and its surface-mount package allows for streamlined manufacturing processes.

Maxim Integrated's commitment to high-quality components is evident in the MAX5015ESA+, which is designed to meet the stringent requirements of modern electronic systems. Whether it's for power management in portable devices, automotive applications, or industrial equipment, the MAX5015ESA+ is a reliable choice for designers looking to enhance the efficiency and stability of their power supply architecture.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9314 $58.6280
49+ $2.4059 $117.8891
75+ $2.3308 $174.8100
103+ $2.2557 $232.3371
133+ $2.1806 $290.0198
178+ $1.9543 $347.8654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess