EN
  • EN
  • DE

MAX5024MASA

Part No MAX5024MASA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 65V
Voltage - Output (Min/Fixed) 2.5V (5V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 1.5V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807682-MAX5024MASA
Ultra Librarian 3D Model Ultra Librarian MAX5024MASA CAD Model

Description

Maxim Integrated MAX5024MASA Voltage Regulator

The MAX5024MASA from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current up to 150mA. This precision voltage regulator is housed in an 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliability and stability, providing an ideal power solution for a wide range of electronic devices.

Key Features

  • Output Voltage: The device offers a fixed output voltage option, ensuring a stable and regulated power supply for sensitive electronic circuits.
  • Low-Dropout: With its low-dropout feature, the MAX5024MASA can maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Accuracy: This regulator provides high output voltage accuracy, which is critical for applications that require precise voltage levels to function correctly.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for industrial and automotive environments that experience extreme conditions.

Applications

The MAX5024MASA is versatile and can be used in various applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Microprocessor/ Microcontroller Power Supplies
  • Data Acquisition Systems
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

Parameter Value
Package/Case 8-SOIC
Output Current 150mA
Dropout Voltage (Typical) 160mV @ 150mA
Operating Temperature -40°C to +125°C

With its combination of features, the MAX5024MASA voltage regulator from Maxim Integrated stands out as a reliable and efficient solution for precise voltage regulation requirements in various electronic applications.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess