EN
  • EN
  • DE

MAX5033CASA+

Part No MAX5033CASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 15V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 500mA
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135135-MAX5033CASA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5033CASA+ CAD Model

Description

Maxim Integrated's MAX5033CASA+ High-Efficiency, DC-DC Converter

The MAX5033CASA+ is a robust and versatile DC-DC converter from Maxim Integrated, designed to provide a reliable power solution for a wide range of applications. This highly efficient converter is capable of delivering up to 500mA of output current and supports input voltages ranging from 7.5V to 76V, making it an ideal choice for systems that require a stable and regulated power supply from a high-voltage source.

Encased in an 8-pin SOIC package, the MAX5033CASA+ integrates a fixed-frequency, pulse-width modulation (PWM) controller and an internal MOSFET to simplify design and reduce external component count. This not only saves board space but also reduces the overall cost and complexity of the power supply design.

With an adjustable output voltage from 1.25V to 11V, the MAX5033CASA+ ensures compatibility with a variety of low-voltage circuits and microcontrollers. Its high efficiency, exceeding 90% under certain conditions, minimizes power loss and heat generation, thereby enhancing the reliability and lifespan of the overall system.

The device also incorporates a range of protective features, including overtemperature protection, cycle-by-cycle current limit, and under-voltage lockout (UVLO), which safeguard the converter and the load from various fault conditions. This makes the MAX5033CASA+ a trustworthy choice for critical applications where consistent performance and safety are paramount.

Furthermore, the MAX5033CASA+ offers a low quiescent current, which is particularly advantageous in battery-powered devices, ensuring minimal drain and extended operational life. The high-voltage capability of this converter also makes it suitable for automotive, industrial, and telecommunication systems, where it can efficiently manage fluctuations and transients in the power supply.

In summary, the MAX5033CASA+ from Maxim Integrated is a compact, efficient, and reliable DC-DC converter that meets the needs of a diverse array of electronic applications. Its high-voltage input range, adjustable output, and integrated safety features make it an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7345 $58.6725
11+ $9.6283 $105.9113
17+ $9.3274 $158.5658
23+ $9.0265 $207.6095
29+ $8.7257 $253.0453
39+ $7.8230 $305.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess