EN
  • EN
  • DE

BC846BM3T5H

Part No BC846BM3T5H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 73871-BC846BM3T5H
Ultra Librarian 3D Model Ultra Librarian BC846BM3T5H CAD Model

Description

ON Semiconductor BC846BM3T5H NPN Bipolar Transistor

The BC846BM3T5H from ON Semiconductor is a high-quality NPN bipolar junction transistor (BJT) that is designed for general-purpose switching and amplification applications. This versatile transistor is housed in a compact SOT-23 package, making it suitable for space-constrained applications. It is a preferred choice for a wide range of electronic circuits, offering reliable performance and consistency.

The BC846BM3T5H features a collector-emitter voltage (Vceo) of 65V, collector-base voltage (Vcbo) of 80V, and emitter-base voltage (Vebo) of 6V. It has a continuous collector current (Ic) of 100mA, which is sufficient for many low to medium power applications. The device also boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.

This transistor is characterized by its high current gain bandwidth product (fT) of 100MHz, making it suitable for applications that require high-speed switching. The high gain (hFE) of the BC846BM3T5H ensures that it can be driven by a relatively small base current, which is beneficial for power-sensitive designs.

ON Semiconductor has designed the BC846BM3T5H with thermal performance in mind. It can operate within a junction temperature range of -55°C to +150°C, ensuring stability and reliability across a broad spectrum of environmental conditions. The device also includes integrated bias resistors, which simplifies circuit design by reducing component count.

As part of ON Semiconductor's commitment to environmental responsibility, the BC846BM3T5H is manufactured with "green" molding compounds, and it is compliant with RoHS (Restriction of Hazardous Substances) regulations. This ensures that the product meets global standards for environmental safety and sustainability.

In summary, the BC846BM3T5H NPN bipolar transistor is an excellent choice for designers looking for a general-purpose transistor with a balance of speed, power handling, and efficiency. Its small footprint, robust thermal performance, and compliance with environmental standards make it an ideal component for a wide variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7207 $61.2595
200+ $0.5914 $118.2800
305+ $0.5729 $174.7345
420+ $0.5544 $232.8480
540+ $0.5359 $289.3860
725+ $0.4805 $348.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess