EN
  • EN
  • DE

MAX5041BEAI

Part No MAX5041BEAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual-Phase, Parallelable, Average Current-Mode Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.75 V ~ 28 V
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1214041-MAX5041BEAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5041BEAI CAD Model

Description

Maxim Integrated MAX5041BEAI Product Overview

The MAX5041BEAI from Maxim Integrated is a robust, high-performance integrated circuit designed to address a wide range of applications. This versatile device is a prime example of Maxim's commitment to delivering innovative, reliable, and efficient solutions to the electronics market.

Key Features

  • High Accuracy: The MAX5041BEAI provides precise control and measurement capabilities, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this IC, which operates with minimal power waste, thereby extending the life of battery-operated devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this product is designed to perform reliably in harsh environments.
  • Robust Package: Encased in a 28-SSOP (Shrink Small Outline Package), the MAX5041BEAI is both compact and durable, making it ideal for space-constrained applications.

Applications

The MAX5041BEAI is a flexible component that can be used in various applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Management Systems
  • Data Acquisition Systems
  • Portable Instrumentation

Technical Specifications

Some of the technical highlights of the MAX5041BEAI include:

  • Supply Voltage Range: The device supports a wide range of supply voltages, accommodating different power requirements.
  • High Integration: This IC integrates multiple functions, reducing the need for additional components and simplifying design complexity.
  • Quality and Reliability: Maxim Integrated's products are known for their quality and reliability, and the MAX5041BEAI is no exception, tested to meet high standards of performance.

The MAX5041BEAI is a testament to Maxim Integrated's dedication to providing high-quality, integrated solutions that meet the evolving needs of the technology sector. With its combination of performance, efficiency, and versatility, this IC stands out as an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1389 $53.8057
30+ $3.3961 $101.8830
46+ $3.2899 $151.3354
63+ $3.1838 $200.5794
82+ $3.0777 $252.3714
109+ $2.7593 $300.7637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 713 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess