EN
  • EN
  • DE

MAX5052AEUA

Part No MAX5052AEUA
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current-Mode PWM Controllers with an Error Amplifier for Isolated/Nonisolated Power Supplies | IC REG CTRLR BST ISO PWM 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Isolation Either
Internal Switch(s) No
Topology Boost, Flyback, SEPIC
Voltage - Start Up 22V
Supply Voltage 10.8V ~ 24V
Duty Cycle 50%
Switching Frequency 262kHz
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX5052
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214045-MAX5052AEUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5052AEUA CAD Model

Description

Maxim Integrated MAX5052AEUA Product Overview

The MAX5052AEUA from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller designed for power-supply and DC-DC converter applications. It operates at a switching frequency of up to 300kHz, which enables the design of compact power supplies with small, low-cost external components.

This efficient and versatile controller is housed in an 8-pin μMAX package, making it ideal for space-constrained applications. The MAX5052AEUA integrates a range of features to ensure stable and reliable operation under varying conditions. It includes an undervoltage lockout (UVLO) for both the startup and running power supply voltages, ensuring the device operates only when the supply voltage is within an acceptable range.

With its high-voltage capability, the MAX5052AEUA can handle input voltages up to 76V, making it suitable for a wide range of industrial applications. The device also offers a fixed 5V or adjustable output voltage, providing flexibility for different output requirements. Additionally, the MAX5052AEUA features a low 100μA startup current, which contributes to the efficiency of the overall power supply design.

The controller's built-in oscillator allows for frequency adjustability with a single external resistor, giving designers the ability to optimize performance for their specific application. Furthermore, the MAX5052AEUA incorporates cycle-by-cycle current limit and thermal shutdown for enhanced protection, thus safeguarding the system against over-current and over-temperature conditions.

With its integrated soft-start feature, the MAX5052AEUA minimizes inrush current during startup, which helps to prevent stress on the power supply components. This feature, combined with the device's excellent line and load regulation, ensures a smooth and stable output voltage, which is critical for sensitive electronic equipment.

In summary, the MAX5052AEUA from Maxim Integrated is a robust and efficient PWM controller that offers a compact solution for a wide range of power supply applications. Its high-voltage operation, flexibility, and built-in protection features make it a reliable choice for designers looking to create high-performance power management systems.

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess