EN
  • EN
  • DE

MAX505BEAG

Part No MAX505BEAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number MAX505
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214055-MAX505BEAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX505BEAG CAD Model

Description

Introducing the MAX505BEAG: A High-Precision Quad DAC from Maxim Integrated

The MAX505BEAG is an advanced quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is ideal for applications requiring multiple DACs and high precision in a compact form factor. The MAX505BEAG is encapsulated in a 24-pin SSOP (Shrink Small Outline Package), ensuring a minimal footprint on your PCB (Printed Circuit Board).

Key Features

  • Quad 8-Bit DACs: The device integrates four independent DAC channels, offering flexibility for simultaneous analog outputs.
  • Serial Interface: It features a serial input register which is controlled by a three-wire serial interface, making it compatible with SPI, QSPI™, and MICROWIRE™, and allowing for easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX505BEAG operates with a single +5V power supply and boasts a low power consumption of 1.5mA, making it suitable for battery-powered devices.
  • High Accuracy: The device ensures high accuracy with a ±1/2 LSB DNL (Differential Nonlinearity) and ±1 LSB INL (Integral Nonlinearity), which translates to consistent and reliable analog output.
  • Flexible Reference Input: The DAC reference input can be configured for either unipolar or bipolar operation, further enhancing its versatility for different types of signal generation.
  • On-Chip Output Buffers: Each DAC channel includes an on-chip output buffer amplifier that can drive loads directly, simplifying design and reducing external component count.

Applications

The MAX505BEAG is a perfect solution for a variety of applications that require high precision and multiple DACs. It is widely used in:

  • Automatic test equipment
  • Digital gain and offset adjustment systems
  • Industrial process controls
  • Data acquisition systems
  • Battery-powered instruments

With its combination of performance, integration, and efficiency, the MAX505BEAG stands out as a superior choice for designers looking to enhance their analog output capabilities. Maxim Integrated's commitment to quality ensures that this DAC will deliver the accuracy and reliability required for the most demanding applications.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess