EN
  • EN
  • DE

MAX507BCWG+T

Part No MAX507BCWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 12-bit 24-Pin SOIC W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 11.4 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 24
Output Type Voltage
Packaging Tape & Reel (TR)
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 5 µs
Supply Type Dual
Win Source Part Number 1075468-MAX507BCWG+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX507BCWG+T CAD Model

Description

Maxim Integrated MAX507BCWG+T Precision DAC

The Maxim Integrated MAX507BCWG+T is a high-performance, precision digital-to-analog converter (DAC) that offers exceptional accuracy and stability for demanding applications. This integrated circuit is part of Maxim's renowned family of DACs, designed to provide reliable and precise voltage outputs for a wide range of industrial, automation, and instrumentation systems.

Key Features:

  • Resolution: The MAX507BCWG+T boasts a 12-bit resolution, providing fine granularity for analog output signals. This level of precision ensures that the DAC can produce smooth and accurate voltage levels for sensitive applications.
  • Interface: It features a serial interface, which allows for easy integration with microcontrollers, digital signal processors, and other digital systems. This interface is designed for simplicity and efficiency, minimizing the number of required connections and facilitating straightforward communication.
  • Power Supply: Operating from a single +5V power supply, the MAX507BCWG+T is optimized for low-power applications. Its power efficiency is critical for portable and battery-operated devices where power conservation is paramount.
  • Package: The device comes in a 24-SOIC W package, which is a surface-mountable design that saves space on printed circuit boards (PCBs) and is suitable for automated assembly processes.
  • Temperature Range: With an operating temperature range of 0°C to +70°C, the MAX507BCWG+T is capable of functioning reliably in a variety of environmental conditions, making it versatile for use in both commercial and industrial settings.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control Systems
  • Precision Instrumentation
  • Industrial Automation

The MAX507BCWG+T is a testament to Maxim Integrated's commitment to delivering high-quality, precision components. Its combination of resolution, interface convenience, and power efficiency makes it an ideal choice for engineers and designers looking to incorporate a reliable DAC into their systems. Whether for calibration, control, or signal generation, the MAX507BCWG+T stands out as a top-tier solution for precision analog output requirements.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess