EN
  • EN
  • DE

MAX508AEPP+

Part No MAX508AEPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/REF 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage ±11.4 V to 15.75 V
Digital Supply Voltage 11.4 V to 15.75 V
INL/DNL (LSB) ±0.75 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 1069170-MAX508AEPP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX508AEPP+ CAD Model

Description

Maxim Integrated MAX508AEPP+ High-Precision Quad DAC

The MAX508AEPP+ from Maxim Integrated is a precision, low-power, quad digital-to-analog converter (DAC) designed to deliver high-performance and reliability for a wide range of applications. This quad 8-bit DAC features four voltage-output DACs with individual DAC registers and setup control, making it an ideal solution for systems requiring multiple DACs with a high degree of configurability.

Each of the four DAC channels in the MAX508AEPP+ can be individually programmed through a simple serial interface compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration into a variety of microcontroller-based systems. The device operates from a single +5V supply, ensuring compatibility with standard logic levels and providing a convenient power option for mixed-signal systems.

The MAX508AEPP+ offers excellent DAC-to-DAC matching and low crosstalk, making it particularly suitable for precision control applications, such as programmable power supplies, automatic test equipment, and process control systems. The device's low power consumption and power-down mode contribute to energy efficiency, which is crucial for battery-powered and portable devices.

Key features of the MAX508AEPP+ include:

  • Quad 8-bit voltage-output DACs
  • Individual DAC registers for flexible control
  • Simple serial interface for easy communication
  • +5V single-supply operation
  • Low power consumption with power-down mode
  • High accuracy and low crosstalk for precision applications

Enclosed in a 20-pin PDIP (Plastic Dual In-line Package), the MAX508AEPP+ is designed for through-hole mounting, providing a robust and reliable connection for industrial environments. The device's industry-standard packaging ensures compatibility with existing PCB layouts and simplifies the design process for engineers.

The versatility and high precision of the MAX508AEPP+ make it an excellent choice for designers looking to incorporate multiple DACs into their systems without compromising on performance or space. Maxim Integrated's commitment to quality ensures that the MAX508AEPP+ will meet the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9750 $63.9500
5+ $26.2358 $131.1790
7+ $25.4158 $177.9106
10+ $24.5969 $245.9690
13+ $23.7768 $309.0984
17+ $21.3167 $362.3839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess