EN
  • EN
  • DE

MAX5091AASA+T

Part No MAX5091AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 100mA, 45µA IQ, LDO Regulator in High-Power Thermally Enhanced 8-Pin SO or TDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Dropout Voltage 300 mV
Input Bias Current 4.5 mA
Lead Free Yes
Max Input Voltage 28 V
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Max Power Dissipation 1.538 W
Min Current Limit 160 mA
Min Input Voltage 5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 100 mA
Output Type Fixed
Output Voltage 5 V
Packaging Tape & Reel (TR)
Polarity Positive
Radiation Hardening No
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075470-MAX5091AASA+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5091AASA+T CAD Model

Description

Product Overview: MAX5091AASA+T by Maxim Integrated

The MAX5091AASA+T is a high-performance, single-output, integrated power-supply IC from Maxim Integrated, designed to deliver reliability and efficiency for a wide range of applications. This versatile component is a testament to Maxim's commitment to providing innovative solutions that cater to the demanding requirements of modern electronic systems.

With an input voltage range of 5.5V to 76V, the MAX5091AASA+T is equipped to handle a variety of power sources, making it an ideal choice for automotive, industrial, and telecommunications equipment. Its robust design ensures stable operation even under harsh conditions, which is crucial for applications that cannot afford any downtime.

The device features a fixed 3.3V output voltage, providing a steady and reliable power supply for critical components in your system. The output current capability of up to 100mA makes it suitable for powering small to medium-sized loads. The MAX5091AASA+T also boasts impressive efficiency, which helps to minimize power loss and heat generation, thereby extending the life of the product and the overall system.

Safety is a key concern in any power management solution, and the MAX5091AASA+T addresses this with built-in thermal overload protection, short-circuit protection, and under-voltage lockout. These features ensure that the device not only protects itself but also safeguards the system it powers from potential damage due to abnormal operating conditions.

The MAX5091AASA+T comes in an 8-pin SOIC package, which is known for its compact footprint and ease of integration into PCB designs. This space-saving design is especially beneficial in applications where board space is at a premium. Moreover, the “+T” suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated manufacturing processes, ensuring a smooth and efficient assembly.

In summary, the MAX5091AASA+T from Maxim Integrated is a reliable and efficient power supply solution that combines a wide input voltage range, fixed output voltage, robust protection features, and a compact package design. It is an excellent choice for designers looking to enhance the performance and safety of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess