EN
  • EN
  • DE

MAX5136AGUE+T

Part No MAX5136AGUE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 2 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface 3-Wire Serial, DSP, Microwire, QSPI, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±2, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number MAX5136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352884-MAX5136AGUE+T
Ultra Librarian 3D Model Ultra Librarian MAX5136AGUE+T CAD Model

Description

Maxim Integrated MAX5136AGUE+T Digital-to-Analog Converter

The MAX5136AGUE+T from Maxim Integrated is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This versatile DAC is ideal for applications requiring a high level of detail in signal conversion, such as industrial control systems, automated test equipment, and high-end audio equipment.

This precision DAC features a dual-channel output, enabling it to manage two analog signals simultaneously, which is particularly useful for systems that require balanced signal processing or differential outputs. The MAX5136AGUE+T operates from a single 2.7V to 5.5V power supply, making it suitable for a wide range of applications and ensuring easy integration into existing designs.

One of the key features of the MAX5136AGUE+T is its excellent dynamic performance, with a fast settling time that ensures quick and accurate signal reproduction. This is complemented by its low power consumption, which is critical for energy-sensitive applications. Additionally, the DAC offers a high level of integration, incorporating an internal reference that simplifies the design and reduces external component count.

The MAX5136AGUE+T comes in a compact 16-pin TSSOP package, which is perfect for space-constrained applications. Its serial interface is SPI-compatible, allowing for easy communication with microcontrollers and other digital systems. Moreover, the device supports a wide operating temperature range from -40°C to +125°C, ensuring reliable performance across various environmental conditions.

For designers and engineers looking for a high-quality DAC that combines precision, flexibility, and ease of use, the MAX5136AGUE+T from Maxim Integrated is an excellent choice. Its robust feature set and compact form factor make it a versatile component for a multitude of precision analog applications.

Overall, the MAX5136AGUE+T stands out as a solid option for anyone in need of a reliable and precise DAC solution, continuing Maxim Integrated's reputation for delivering high-quality integrated circuits.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess