Maxim Integrated MAX5155BCEE+T Dual, 10-Bit, Low-Power, Voltage-Output DAC
The MAX5155BCEE+T from Maxim Integrated is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs with low power consumption. This component is part of a family of DACs that are ideal for a wide range of applications, including process control systems, data acquisition systems, and industrial automation.
Featuring a 10-bit resolution, the MAX5155BCEE+T ensures fine granularity in the analog output, allowing for precise control over the output voltage. The dual DAC configuration enables the device to output two independent voltage levels simultaneously, making it highly efficient for systems that require multiple control voltages.
The device operates from a single +5V supply, making it compatible with a variety of digital systems. It also offers a low-power shutdown mode, further reducing power consumption when the DAC is not in active use. This makes the MAX5155BCEE+T an excellent choice for battery-powered devices and other power-sensitive applications.
The MAX5155BCEE+T features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital systems. The SPI interface provides a straightforward method for sending digital data to the DAC, simplifying the design and reducing the complexity of the communication protocol.
The compact 16-pin QSOP package of the MAX5155BCEE+T ensures a minimal footprint on the PCB, which is particularly advantageous for space-constrained applications. Additionally, the extended temperature range of -40°C to +85°C guarantees reliable performance across diverse operating environments.
Key features of the MAX5155BCEE+T include:
- Dual, 10-bit voltage-output DACs
- Low power consumption with shutdown mode
- +5V single-supply operation
- SPI-compatible serial interface
- Compact 16-pin QSOP package
- Extended temperature range: -40°C to +85°C
Overall, the MAX5155BCEE+T is a versatile and efficient solution for applications requiring high-precision analog output with minimal power usage.