EN
  • EN
  • DE

MAX515EPA

Part No MAX515EPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5V, Low-Power, Voltage-Output, Serial 10-Bit DACs | IC DAC 10BIT V-OUT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 25μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX515
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214117-MAX515EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX515EPA CAD Model

Description

Introducing the MAX515EPA: Precision Voltage Reference from Maxim Integrated

The MAX515EPA is a high-quality, precision voltage reference component designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision voltage reference is engineered to provide a stable and accurate reference voltage for a wide array of applications, including data converters, battery operated equipment, and power supplies.

Key Features

  • Stable Voltage Output: The MAX515EPA boasts an impressive output voltage stability, ensuring that it maintains a consistent reference over variations in temperature, supply voltage, and load conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, this device performs reliably across a broad range of operating temperatures, making it suitable for precision applications in challenging environments.
  • High Accuracy: Precision is key in reference voltage applications, and the MAX515EPA delivers with high accuracy levels, providing the precision needed for critical electronic circuits.
  • Wide Supply Voltage Range: It features a wide supply voltage range, allowing for flexible integration into various circuit designs without the need for additional voltage regulation components.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX515EPA is ideal for battery-operated devices, where power conservation is crucial.

Applications

The MAX515EPA is a versatile component that can be utilized in numerous electronic systems. Its precision and stability make it an excellent choice for:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Power Supply Control
  • Process Control Systems
  • Battery-Operated Devices

Easy Integration

With its industry-standard 8-pin DIP package, the MAX515EPA is designed for easy integration into your existing designs. Its pin configuration is compatible with many other standard voltage references, making it a straightforward drop-in replacement or upgrade for your applications.

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX515EPA is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability that engineers and designers have come to expect from Maxim products.

In summary, the MAX515EPA from Maxim Integrated is a top-tier precision voltage reference that offers stability, accuracy, and efficiency for sophisticated electronic designs. Whether in industrial, commercial, or consumer applications, this component stands out as a reliable and high-performing solution.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess