EN
  • EN
  • DE

MIC2168ABMM

Part No MIC2168ABMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 1MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 115684-MIC2168ABMM
Ultra Librarian 3D Model Ultra Librarian MIC2168ABMM CAD Model

Description

Product Overview: MIC2168ABMM from Microchip Technology

The MIC2168ABMM is a high-efficiency, synchronous step-down (buck) regulator from Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This compact and versatile regulator is ideal for powering portable devices, embedded systems, and IoT devices where power efficiency and board space are critical considerations.

Key Features

  • Wide Input Voltage Range: The MIC2168ABMM operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with multi-cell batteries and industrial voltage rails.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different applications and ensuring compatibility with a variety of loads.
  • High Efficiency: With its synchronous operation, the MIC2168ABMM minimizes power losses and maximizes efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Compact Package: The device comes in a small MSOP-10 package, which is space-saving and ideal for compact PCB layouts.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperatures and current overloads, enhancing system reliability.

Applications

The MIC2168ABMM is suitable for a wide array of applications, including:

  • Portable Electronics
  • Wireless Networks
  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems

Technical Specifications

The MIC2168ABMM offers a rich set of technical specifications:

  • Input Voltage Range: 4.5V to 75V
  • Output Voltage Range: Adjustable down to 0.8V
  • Output Current: Up to 3A (dependent on input voltage and thermal conditions)
  • Switching Frequency: 200kHz to 600kHz, programmable
  • Package: MSOP-10

With its robust design and flexible features, the MIC2168ABMM from Microchip Technology is a top choice for designers seeking a reliable and efficient power solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess