EN
  • EN
  • DE

MAX533AEEE

Part No MAX533AEEE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16QSOP / 2.7V, Low-Power, 8-Bit Quad DAC with Rail-to-Rail Output Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Part Number Series MAX533
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808813-MAX533AEEE
Ultra Librarian 3D Model Ultra Librarian MAX533AEEE CAD Model

Description

The MAX533AEEE from Maxim Integrated is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This device is well-suited for applications requiring multiple DACs on a single chip, such as process control, automatic test equipment, and digital offset and gain adjustment.

Key Features

  • Quad Voltage Outputs: The MAX533AEEE features four voltage-output DACs, providing a versatile solution for systems that require multiple analog outputs.
  • 8-Bit Resolution: With 8-bit resolution, this DAC offers fine granularity, making it ideal for applications where precision is key.
  • Serial Interface: The device includes a serial interface for communication, allowing for efficient data transfer with minimal pin count and easy interfacing with microcontrollers or digital systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX533AEEE maintains low power consumption to extend the life of battery-powered devices.
  • Compact Package: The device is available in a 16-pin QSOP package, which is suitable for space-constrained applications.

Applications

The MAX533AEEE is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Offset and Gain Adjustments

Technical Specifications

The device operates from a single +2.7V to +5.5V supply, and its four DACs are individually programmable with a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible. The MAX533AEEE also features a power-down mode, reducing the supply current to less than 1µA, which is especially beneficial for power-saving modes in portable devices.

With its robust feature set, the MAX533AEEE is an excellent choice for designers looking for a reliable and efficient multi-channel DAC solution. Maxim Integrated's commitment to quality ensures that this product meets the stringent requirements of the most demanding applications.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess