EN
  • EN
  • DE

MAX534ACPE+

Part No MAX534ACPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH Resistor-String 8-bit 16-Pin PDIP N / IC DAC 8BIT QUAD R-R LP 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786516-MAX534ACPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX534
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX534ACPE+ CAD Model

Description

Introducing the MAX534ACPE+ from Maxim Integrated

The MAX534ACPE+ is a precision, quad, 12-bit voltage-output digital-to-analog converter (DAC) engineered by the renowned semiconductor company Maxim Integrated. This high-performance component is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise voltage control and signal processing.

Encased in a 16-pin DIP package, the MAX534ACPE+ features a robust design that is both versatile and easy to integrate into your existing systems. Each of the four DACs can be individually configured, providing flexibility for multiple output configurations. This allows designers to use a single MAX534ACPE+ for multiple purposes, reducing the need for additional components and saving valuable board space.

The device operates with a single +5V power supply, or dual supplies of ±5V, catering to various power requirements. Its power-on reset circuit ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is crucial for applications where a predictable startup state is necessary.

One of the key features of the MAX534ACPE+ is its serial interface, which is compatible with SPI™, QSPI™, and MICROWIRE™, ensuring easy integration with most microcontrollers and digital systems. This digital interface allows for fast data transfer while minimizing the number of required I/O lines, which simplifies the board layout and reduces the risk of signal integrity issues.

With its excellent ±1 LSB differential nonlinearity (DNL) and ±1 LSB integral nonlinearity (INL), the MAX534ACPE+ delivers the precision needed for critical applications such as automated test equipment, data acquisition systems, process control, and closed-loop servo-control. The device also features a low-power shutdown mode, which reduces the power consumption to just 4µW, making it suitable for power-sensitive applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX534ACPE+, which is specified for operation over the extended industrial temperature range (-40°C to +85°C). This ensures reliable performance in harsh environments, making it a trusted choice for industrial applications.

Overall, the MAX534ACPE+ stands out as a versatile, high-precision DAC solution that can meet the demands of sophisticated electronic systems. Its combination of performance, integration, and quality make it a top contender for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess